Littelfuse, Inc. Fuses 02301.25DRT2SP

Description
1.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
1.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02301.25DRT2SP-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

1.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse - 26K8341 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
26K8341
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse 26K8341
CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02301.25DRT2SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02301.25DRT2SP
Circuit Protection - Fuses 02301.25DRT2SP
FUSE GLASS 1.25A 250VAC 125VDC

FUSE GLASS 1.25A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02301.25DRT2SP-ND 26K8341 02301.25DRT2SP
Product Name Fuses Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 50 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details