Littelfuse, Inc. Fuse, Axial, 3.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 023003.5HXSP

Description
FUSE, AXIAL, 3.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3.5A RoHS Compliant: Yes
Description
FUSE, AXIAL, 3.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 3.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8331 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8331
Fuse, Axial, 3.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8331
FUSE, AXIAL, 3.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3.5A RoHS Compliant: Yes

FUSE, AXIAL, 3.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8331
Product Name Fuse, Axial, 3.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed - G20PATR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details