Suzhou Ele Mfg Co., Ltd. Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed G20PATR520

Description
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Request a Quote
Description
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed - G20PATR520 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed
G20PATR520
Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed G20PATR520
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional

  • Perfect for use in portable swimming pools |
  • Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
  • Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
  • UL listed and CUL listed and recognized |
  • Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing |
  • Low power consumption and long service life. The impact-resistant body provides superior performance and safety |
  • Waterproof rating exceeds Level UL 50E-3R |
  • Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption |
  • Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
  • Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G20PATR520
Product Name Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1920TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
3 Wire Grounding In Line GFCI, 5-15P Manual Reset - G1215CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
GFCI Combo Outlet with 24W USB Chargers - LGR2320ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant, Residential Grade - G19152L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details