Littelfuse, Inc. Through-Hole 3.5A 100A Circuit Protection Fuse 023003.5HXP

Description
Electric Fuse, Time Lag Blow, 3.5A, 250VAC, 125VDC, 100A (IR), Through Hole, 2AG, ROHS COMPLAINT Product overview: 023003.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.5A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023003.5HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Time Lag Blow, 3.5A, 250VAC, 125VDC, 100A (IR), Through Hole, 2AG, ROHS COMPLAINT Product overview: 023003.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.5A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023003.5HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3.5A 100A Circuit Protection Fuse
139-023003.5HXP
Through-Hole 3.5A 100A Circuit Protection Fuse 139-023003.5HXP
Electric Fuse, Time Lag Blow, 3.5A, 250VAC, 125VDC, 100A (IR), Through Hole, 2AG, ROHS COMPLAINT Product overview: 023003.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.5A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023003.5HXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 3.5A, 250VAC, 125VDC, 100A (IR), Through Hole, 2AG, ROHS COMPLAINT Product overview: 023003.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.5A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023003.5HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2491-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse - 26K8330 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse
26K8330
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse 26K8330
CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Fuse;Submin;Slow Blow;3.5A;Sz 2AG;Supplemental;Dims 0.184x0.57;Glass Axial - 70184314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin;Slow Blow;3.5A;Sz 2AG;Supplemental;Dims 0.184x0.57;Glass Axial
70184314
Fuse;Submin;Slow Blow;3.5A;Sz 2AG;Supplemental;Dims 0.184x0.57;Glass Axial 70184314
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

Supplier's Site
Circuit Protection - Fuses 023003.5HXP
FUSE GLASS 3.5A 250VAC 125VDC

FUSE GLASS 3.5A 250VAC 125VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-023003.5HXP F2491-ND 26K8330 70184314 023003.5HXP
Product Name Through-Hole 3.5A 100A Circuit Protection Fuse Fuses Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse Fuse;Submin;Slow Blow;3.5A;Sz 2AG;Supplemental;Dims 0.184x0.57;Glass Axial Circuit Protection - Fuses
Fuse Material Glass Glass; Glass Glass
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 250 volts 250 volts 250 volts
Rated Current 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Mounting Through Hole Solderable (with leads); Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002315401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 125 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers