Fuse Subminiature Slow Blow Acting 2.5A 250V Axial 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 023002.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023002.5MXP can be used for catalog matching and distributor lookup.
2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120545-023002.5MXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 50
Approvals: CE, CSA, PSE, UL
DC Cold Resistance: 0.0502 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Cartridge, Non-Standard (Axial)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" Dia x 0.571" L (4.50mm x 14.50mm)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 35A AC, 10kA DC
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes
FUSE GLASS 2.5A 250VAC 125VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-023002.5MXP | 023002.5MXP-ND | 1120545-023002.5MXP | 42K9510 | 023002.5MXP |
| Product Name | 2.5A 250V Circuit Protection Fuse | Fuses | Fuses - 023002.5MXP | Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |