Littelfuse, Inc. Fuses 023001.5MRT1EP

Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023001.5MRT1EP-ND - DigiKey
Thief River Falls, MN, United States
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Singapore, Singapore
1.5A 250V Circuit Protection Fuse
139-023001.5MRT1EP
1.5A 250V Circuit Protection Fuse 139-023001.5MRT1EP
Fuse Subminiature Slow Blow Acting 1.5A 250V Axial 5 X 15mm Glass T/R CE/CSA/PSE/UL Product overview: 023001.5MRT1EP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023001.5MRT1EP can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1.5A 250V Axial 5 X 15mm Glass T/R CE/CSA/PSE/UL Product overview: 023001.5MRT1EP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023001.5MRT1EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 023001.5MRT1EP - 904457-023001.5MRT1EP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 023001.5MRT1EP
904457-023001.5MRT1EP
Fuses - 023001.5MRT1EP 904457-023001.5MRT1EP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904457-023001.5MRT1E P Series: 230 Operating Temperature Range: -55°C ~ 125°C Features: 1.5 A 250 V AC 125 V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial) Package: Cartridge, Non-Standard (Axial) Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0020

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904457-023001.5MRT1EP
Series: 230
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 A 250 V AC 125 V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Package: Cartridge, Non-Standard (Axial)
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0020

Buy Now Datasheet
FUSE GLASS 1.5A 250VAC 125VDC - 461-023001.5MRT1EP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 1.5A 250VAC 125VDC
461-023001.5MRT1EP
FUSE GLASS 1.5A 250VAC 125VDC 461-023001.5MRT1EP
FUSE GLASS 1.5A 250VAC 125VDC

FUSE GLASS 1.5A 250VAC 125VDC

Supplier's Site
Circuit Protection - Fuses 023001.5MRT1EP
FUSE GLASS 1.5A 250VAC 125VDC

FUSE GLASS 1.5A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 023001.5MRT1EP-ND 139-023001.5MRT1EP 904457-023001.5MRT1EP 461-023001.5MRT1EP 023001.5MRT1EP
Product Name Fuses 1.5A 250V Circuit Protection Fuse Fuses - 023001.5MRT1EP FUSE GLASS 1.5A 250VAC 125VDC Circuit Protection - Fuses
Mounting Through Hole Through Hole Through Hole
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 35 amps
Unlock Full Specs
to access all available technical data