Littelfuse, Inc. Fuse, Axial, 1.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 023001.5DRT1P

Description
FUSE, AXIAL, 1.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes
Description
FUSE, AXIAL, 1.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 1.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8319 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8319
Fuse, Axial, 1.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8319
FUSE, AXIAL, 1.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes

FUSE, AXIAL, 1.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8319
Product Name Fuse, Axial, 1.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details
ESD protection for in-vehicle networks - PESD24VV2BAT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details