Littelfuse, Inc. Fuses 0230007.HXP

Description
7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2488-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0230007.HXP
FUSE GLASS 7A 125VAC/VDC AXIAL

FUSE GLASS 7A 125VAC/VDC AXIAL

Supplier's Site
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse - 26K8307 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse
26K8307
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse 26K8307
CARTRIDGE FUSE, TIME DELAY, 7A, 125V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 7A, 125V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2488-ND 0230007.HXP 26K8307
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data