Littelfuse, Inc. Fuses 0230007.DRT2SP

Description
7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230007.DRT2SP-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

7A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0230007.DRT2SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230007.DRT2SP
Circuit Protection - Fuses 0230007.DRT2SP
FUSE GLASS 7A 125VAC/VDC AXIAL

FUSE GLASS 7A 125VAC/VDC AXIAL

Supplier's Site
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse - 26K8309 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse
26K8309
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse 26K8309
CARTRIDGE FUSE, TIME DELAY, 7A, 125V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 7A, 125V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0230007.DRT2SP-ND 0230007.DRT2SP 26K8309
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002211003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VCTMP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Current 60 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers