Manufacturer: Littelfuse Inc.
Win Source Part Number: 904456-0230006.MXP
Series: 230
Operating Temperature Range: -55°C ~ 125°C
Features: 6 A 125 V AC 125 V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Package: Cartridge, Non-Standard (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0020
6A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Fuse Subminiature Slow Blow Acting 6A 125V Axial 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 0230006.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230006.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 6A 125VAC/VDC AXIAL
FUSE GLASS 6A 125VAC/VDC AXIAL
CARTRIDGE FUSE, TIME DELAY, 6A, 125V; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 904456-0230006.MXP | 0230006.MXP-ND | 139-0230006.MXP | 0230006.MXP | 461-0230006.MXP | 42K9504 |
| Product Name | Fuses - 0230006.MXP | Fuses | 6A 125V Circuit Protection Fuse | Circuit Protection - Fuses | FUSE GLASS 6A 125VAC/VDC AXIAL | Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Approvals / Standards | UL; CSA | RoHS | RoHS; UL; CSA | RoHS | ||
| Rated Breaking Capacity | 400 amps | 400 amps | 400 amps |