5A 125V AC DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
FUSE GLASS 5A 125VAC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0230005.HXSW-ND | 0230005.HXSW |
| Product Name | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |