Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120543-0230005.HXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 267
Approvals: CE, CSA, PSE, UL
DC Cold Resistance: 0.0186 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Cartridge, Non-Standard (Axial)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" Dia x 0.571" L (4.50mm x 14.50mm)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 400A
5A 125V Axial Glass Fuse, Through Hole Product overview: 0230005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230005.HXP can be used for catalog matching and distributor lookup.
5A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
FUSE GLASS 5A 125VAC/VDC AXIAL
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
FUSE GLASS 5A 125VAC/VDC AXIAL
CARTRIDGE FUSE, TIME DELAY, 5A, 125V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120543-0230005.HXP | 139-0230005.HXP | F2487-ND | 0230005.HXP | 70184311 | 461-0230005.HXP | 26K8291 |
| Product Name | Fuses - 0230005.HXP | Through-Hole 5A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Subminiature; Axial Lead; 5 A; 125; Glass Body; 0.0185 Ohms | FUSE GLASS 5A 125VAC/VDC AXIAL | Cartridge Fuse, Time Delay, 5A, 125V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | Solderable (with leads); Replaceable | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Rated Breaking Capacity | 400 amps | 400 amps | 400 amps | 400 amps |