4A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
FUSE GLASS 4A 125VAC/VDC AXIAL
CARTRIDGE FUSE, TIME DELAY, 4A, 125V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Body Material:Glass RoHS Compliant: Yes
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2486-ND | 0230004.HXP | 26K8283 | 70184313 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 4A, 125V; Blow Characteristic Littelfuse | Fuse, Subminiature; Axial Lead; 4 A; 125; Glass Body; 0.0256 Ohms; 230 Series |
| Mounting | Through Hole | Solderable (with leads); Replaceable | ||
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 400 amps | 400 amps | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts |