Littelfuse, Inc. Fuses 0230004.DRT2SP

Description
4A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
4A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230004.DRT2SP-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

4A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 4A, 125V; Blow Characteristic Littelfuse - 26K8285 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 4A, 125V; Blow Characteristic Littelfuse
26K8285
Cartridge Fuse, Time Delay, 4A, 125V; Blow Characteristic Littelfuse 26K8285
CARTRIDGE FUSE, TIME DELAY, 4A, 125V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 4A, 125V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0230004.DRT2SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230004.DRT2SP
Circuit Protection - Fuses 0230004.DRT2SP
FUSE GLASS 4A 125VAC/VDC AXIAL

FUSE GLASS 4A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0230004.DRT2SP-ND 26K8285 0230004.DRT2SP
Product Name Fuses Cartridge Fuse, Time Delay, 4A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Surface Mount Fuses - CH1206 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details