FUSE, AXIAL, 3A, 5 X 15MM, SLOW BLOW; VOLTAGE RATING VAC:250V; FUSE CURRENT:3A; BREAKING CAPACITY:100A @ 250VAC / 10KA @ 125VAC; FUSE SIZE CODE:2AG; F. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Fuses |
| Product Number | 21593998 |
| Product Name | Fuse |