3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
3A 250V Time Delay Fuse, Axial, Glass, 5x15mm Product overview: 0230003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230003.MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes
FUSE GLASS 3A 250VAC 125VDC AXL
LITTELFUSE 0230003.MXP Cartridge Fuse, 3 A, 250 V, 5mm x 15mm, 100 A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4691-ND | 139-0230003.MXP | 42K9498 | 0230003.MXP | 461-0230003.MXP |
| Product Name | Fuses | 3A 250V Circuit Protection Fuse | Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | LITTELFUSE 0230003.MXP Cartridge Fuse, 3 A, 250 V, 5mm x 15mm, 100 A |
| Mounting | Through Hole | Solderable (with leads) | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS; UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 10000 amps | 35 amps | 10000 amps |