Littelfuse, Inc. Fuses 0230002.MXSP

Description
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230002.MXSP-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0230002.MXSP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230002.MXSP
Circuit Protection - Fuses 0230002.MXSP
FUSE GLASS 2A 250VAC 125VDC AXL

FUSE GLASS 2A 250VAC 125VDC AXL

Supplier's Site
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse - 42K9497 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
42K9497
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse 42K9497
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0230002.MXSP-ND 0230002.MXSP 42K9497
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2517-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Micro Fuses - VF808 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 5 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers