1A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
FUSE GLASS 1A 250VAC 125VDC AXL
FUSE, AXIAL, 1A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:Slo-Blo 230 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:Slo-Blo 230 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2483-ND | 70184296 | 0230001.HXP | 26K8259 |
| Product Name | Fuses | Fuse;Submin/Telecom;Slow Blow;1A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass | Circuit Protection - Fuses | Fuse, Axial, 1A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Solderable (with leads); Replaceable | ||
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 35 amps | 35 amps |