Littelfuse, Inc. Fuses 0230.600HXP

Description
600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4685-ND - DigiKey
Thief River Falls, MN, United States
600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.6A 35A Circuit Protection Fuse
139-0230.600HXP
Through-Hole 0.6A 35A Circuit Protection Fuse 139-0230.600HXP
Electric Fuse, Time Lag Blow, 0.6A, 250VAC, 125VDC, 35A (IR), Through Hole, ROHS COMPLAINT Product overview: 0230.600HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.6A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230.600HXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 0.6A, 250VAC, 125VDC, 35A (IR), Through Hole, ROHS COMPLAINT Product overview: 0230.600HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.6A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230.600HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0230.600HXP
FUSE GLASS 600MA 250VAC 125VDC

FUSE GLASS 600MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse - 26K8241 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse
26K8241
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse 26K8241
CARTRIDGE FUSE, TIME DELAY, 0.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F4685-ND 139-0230.600HXP 0230.600HXP 26K8241
Product Name Fuses Through-Hole 0.6A 35A Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2523-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Specs
Mounting Panel Mount
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 750 volts
Rated Current 15 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers