Littelfuse, Inc. Fuses 0230.500DRT3P

Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230.500DRT3P-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

500mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse - 26K8240 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse
26K8240
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse 26K8240
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0230.500DRT3P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230.500DRT3P
Circuit Protection - Fuses 0230.500DRT3P
FUSE GLASS 500MA 250VAC 125VDC

FUSE GLASS 500MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0230.500DRT3P-ND 26K8240 0230.500DRT3P
Product Name Fuses Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Surface Mount Fuses - 06LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details