Littelfuse, Inc. Fuses 0230.375MXP

Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4683-ND - DigiKey
Thief River Falls, MN, United States
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0230.375MXP
FUSE GLASS 375MA 250VAC 125VDC

FUSE GLASS 375MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse - 42K9486 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse
42K9486
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse 42K9486
CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4683-ND 0230.375MXP 42K9486
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 690 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details