Littelfuse, Inc. Fuses 0230.250HXP

Description
250mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
250mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2479-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

250mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0230.250HXP
FUSE GLASS 250MA 250VAC 125VDC

FUSE GLASS 250MA 250VAC 125VDC

Supplier's Site
Fuse;Submin;Slow Blow;0.25A;Sz 2AG;Supplemental;Dims 0.184x0.57
Fort Worth, TX, USA
Fuse;Submin;Slow Blow;0.25A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial
70184195
Fuse;Submin;Slow Blow;0.25A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial 70184195
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

Supplier's Site
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse - 26K8213 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse
26K8213
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse 26K8213
CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2479-ND 0230.250HXP 70184195 26K8213
Product Name Fuses Circuit Protection - Fuses Fuse;Submin;Slow Blow;0.25A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads); Replaceable
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 350 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 7897810 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1727 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 150 volts
Rated Current 300 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details