Littelfuse, Inc. Fuses 02292.25MXSP

Description
2.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
2.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02292.25MXSP-ND - DigiKey
Thief River Falls, MN, United States
2.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

2.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse - 42K9482 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse
42K9482
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse 42K9482
CARTRIDGE FUSE, TIME DELAY, 2.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02292.25MXSP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02292.25MXSP
Circuit Protection - Fuses 02292.25MXSP
FUSE GLASS 2.25A 250VAC 125VDC

FUSE GLASS 2.25A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02292.25MXSP-ND 42K9482 02292.25MXSP
Product Name Fuses Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data