Littelfuse, Inc. Fuses 02291.25MXP

Description
1.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
1.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02291.25MXP-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

1.25A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 02291.25MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02291.25MXP
Circuit Protection - Fuses 02291.25MXP
FUSE GLASS 1.25A 250VAC 125VDC

FUSE GLASS 1.25A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse - 42K9479 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
42K9479
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse 42K9479
CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 02291.25MXP-ND 02291.25MXP 42K9479
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data