Littelfuse, Inc. Fuses 022903.5MXP

Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 022903.5MXP-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Singapore, Singapore
3.5A 250V Circuit Protection Fuse
139-022903.5MXP
3.5A 250V Circuit Protection Fuse 139-022903.5MXP
Fuse Subminiature Slow Blow Acting 3.5A 250V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 022903.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-022903.5MXP can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 3.5A 250V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 022903.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-022903.5MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361447-022903.5MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361447-022903.5MXP
Circuit Protection - Fuses 1361447-022903.5MXP
Win Source Part Number: 1361447-022903.5MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 229 Package: Bulk Product Status: Active Package / Case: 2AG, 5mm x 15mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.5 A Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 10kA DC Melting I²t: 110 Approval Agency: CE, CSA, PSE, UL DC Cold Resistance: 0.0312 Ohms

Win Source Part Number: 1361447-022903.5MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 229
Package: Bulk
Product Status: Active
Package / Case: 2AG, 5mm x 15mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.5 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 10kA DC
Melting I²t: 110
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.0312 Ohms

Buy Now Datasheet
FUSE GLASS 3.5A 250VAC 125VDC - 461-022903.5MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 3.5A 250VAC 125VDC
461-022903.5MXP
FUSE GLASS 3.5A 250VAC 125VDC 461-022903.5MXP
FUSE GLASS 3.5A 250VAC 125VDC

FUSE GLASS 3.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse - 25R5236 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse
25R5236
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse 25R5236
CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 022903.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
022903.5MXP
Circuit Protection - Fuses 022903.5MXP
FUSE GLASS 3.5A 250VAC 125VDC

FUSE GLASS 3.5A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 022903.5MXP-ND 139-022903.5MXP 1361447-022903.5MXP 461-022903.5MXP 25R5236 022903.5MXP
Product Name Fuses 3.5A 250V Circuit Protection Fuse Circuit Protection - Fuses FUSE GLASS 3.5A 250VAC 125VDC Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps 100 amps 100 amps
Rated Voltage 125 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details