The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 022903.5 |
| Product Name | 2AG Slo-Blo® Subminiature Glass Body Fuse |
| Fuse Type | Miniature; Subminiature |