Littelfuse, Inc. Fuses 022902.5MXSP

Description
2.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
2.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 022902.5MXSP-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

2.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 022902.5MXSP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
022902.5MXSP
Circuit Protection - Fuses 022902.5MXSP
FUSE GLASS 2.5A 250VAC 125VDC

FUSE GLASS 2.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse - 42K9476 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse
42K9476
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse 42K9476
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 022902.5MXSP-ND 022902.5MXSP 42K9476
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data