Littelfuse, Inc. Fuses 022901.5MXP

Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4679-ND - DigiKey
Thief River Falls, MN, United States
1.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

1.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 022901.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
022901.5MXP
Circuit Protection - Fuses 022901.5MXP
FUSE GLASS 1.5A 250VAC 125VDC

FUSE GLASS 1.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 1.5A, 250V; Blow Characteristic Littelfuse - 42K9473 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.5A, 250V; Blow Characteristic Littelfuse
42K9473
Cartridge Fuse, Time Delay, 1.5A, 250V; Blow Characteristic Littelfuse 42K9473
CARTRIDGE FUSE, TIME DELAY, 1.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
LITTELFUSE Panel Accessories 022901.5MXP

LITTELFUSE Panel Accessories 022901.5MXP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number F4679-ND 022901.5MXP 42K9473
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.5A, 250V; Blow Characteristic Littelfuse Fuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data