Littelfuse, Inc. Fuses 0229007.MXSP

Description
7A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
7A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0229007.MXSP-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

7A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0229007.MXSP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229007.MXSP
Circuit Protection - Fuses 0229007.MXSP
FUSE GLASS 7A 125VAC/VDC 2AG

FUSE GLASS 7A 125VAC/VDC 2AG

Supplier's Site
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse - 42K9472 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse
42K9472
Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse 42K9472
CARTRIDGE FUSE, TIME DELAY, 7A, 125V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 7A, 125V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0229007.MXSP-ND 0229007.MXSP 42K9472
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details