7A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE, CARTRIDGE, GLASS, 5X15 MM, SLO-BLOW, 7A, 125VAC, 2AG. FREE 2 YEAR RADWELL WARRANTY
FUSE GLASS 7A 125VAC/VDC 2AG
CARTRIDGE FUSE, TIME DELAY, 7A, 125V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0229007.MXP-ND | 37536544 | 0229007.MXP | 42K9471 |
| Product Name | Fuses | Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 7A, 125V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 400 amps | 400 amps | ||
| Fuse Material | Glass |