Littelfuse, Inc. Fuses 0229006.VXP

Description
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0229006.VXP-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0229006.VXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229006.VXP
Circuit Protection - Fuses 0229006.VXP
FUSE GLASS 6A 125VAC/VDC 2AG

FUSE GLASS 6A 125VAC/VDC 2AG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0229006.VXP-ND 0229006.VXP
Product Name Fuses Circuit Protection - Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110311 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers