Littelfuse, Inc. Fuses 0229006.MXP

Description
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4678-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse - 42K9469 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse
42K9469
Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse 42K9469
CARTRIDGE FUSE, TIME DELAY, 6A, 125V; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6A, 125V; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0229006.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229006.MXP
Circuit Protection - Fuses 0229006.MXP
FUSE GLASS 6A 125VAC/VDC 2AG

FUSE GLASS 6A 125VAC/VDC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4678-ND 42K9469 0229006.MXP
Product Name Fuses Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers