Littelfuse, Inc. Fuses 0229006.HXP

Description
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4677-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

6A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses 0229006.HXP
FUSE GLASS 6A 125VAC/VDC 2AG

FUSE GLASS 6A 125VAC/VDC 2AG

Supplier's Site
Fuse; Cylinder;Slo-blo; 6A; 125V - 70184766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse; Cylinder;Slo-blo; 6A; 125V
70184766
Fuse; Cylinder;Slo-blo; 6A; 125V 70184766
Fuse; Cylinder;Slo-blo; 6A; 125V

Fuse; Cylinder;Slo-blo; 6A; 125V

Supplier's Site
Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse - 26K8199 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse
26K8199
Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse 26K8199
CARTRIDGE FUSE, TIME DELAY, 6A, 125V; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6A, 125V; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F4677-ND 0229006.HXP 70184766 26K8199
Product Name Fuses Circuit Protection - Fuses Fuse; Cylinder;Slo-blo; 6A; 125V Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data