Littelfuse, Inc. Circuit Protection Fuse 0229005.MXP

Description
Axial Lead and Cartridge Fuses Product overview: 0229005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0229005.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Axial Lead and Cartridge Fuses Product overview: 0229005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0229005.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-0229005.MXP
Circuit Protection Fuse 139-0229005.MXP
Axial Lead and Cartridge Fuses Product overview: 0229005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0229005.MXP can be used for catalog matching and distributor lookup.

Axial Lead and Cartridge Fuses Product overview: 0229005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0229005.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1693-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

5A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 1361315-0229005.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361315-0229005.MXP
Circuit Protection - Fuses 1361315-0229005.MXP
Win Source Part Number: 1361315-0229005.MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 229 Package: Bulk Product Status: Active Package / Case: 2AG, 5mm x 15mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 400A Melting I²t: 267 Approval Agency: CE, CSA, PSE, UL DC Cold Resistance: 0.0186 Ohms

Win Source Part Number: 1361315-0229005.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 229
Package: Bulk
Product Status: Active
Package / Case: 2AG, 5mm x 15mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A
Melting I²t: 267
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.0186 Ohms

Buy Now Datasheet
Circuit Protection - Fuses - 0229005.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229005.MXP
Circuit Protection - Fuses 0229005.MXP
FUSE GLASS 5A 125VAC/VDC 2AG

FUSE GLASS 5A 125VAC/VDC 2AG

Supplier's Site
Cartridge Fuse, Time Delay, 5A, 125V; Blow Characteristic Littelfuse - 42K9467 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 125V; Blow Characteristic Littelfuse
42K9467
Cartridge Fuse, Time Delay, 5A, 125V; Blow Characteristic Littelfuse 42K9467
CARTRIDGE FUSE, TIME DELAY, 5A, 125V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 125V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0229005.MXP F1693-ND 1361315-0229005.MXP 0229005.MXP 42K9467
Product Name Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 5A, 125V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 5 amps 5 amps 5 amps 5 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2555-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Surface Mount Fuses - CH1206 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers