5A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE GLASS 5A 125VAC/VDC 2AG
CARTRIDGE FUSE, TIME DELAY, 5A, 125V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F4676-ND | 0229005.HXSP | 26K8198 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 5A, 125V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 400 amps | 400 amps |