Win Source Part Number: 1361378-0229005.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 229
Package: Bulk
Product Status: Active
Package / Case: 2AG, 5mm x 15mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A
Melting I²t: 267
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.0186 Ohms
5A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
5A Time Delay Fuse, 125VAC/VDC, 400A IR, 2AG Glass Product overview: 0229005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0229005.HXP can be used for catalog matching and distributor lookup.
FUSE GLASS 5A 125VAC/VDC 2AG
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
CARTRIDGE FUSE, TIME DELAY, 5A, 125V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361378-0229005.HXP | F2472-ND | 139-0229005.HXP | 0229005.HXP | 70184193 | 26K8197 |
| Product Name | Circuit Protection - Fuses | Fuses | 5A 400A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow/Time Lag;5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass | Cartridge Fuse, Time Delay, 5A, 125V; Blow Characteristic Littelfuse |
| Mounting | Requires Holder | Replaceable | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |