4A 125V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
CARTRIDGE FUSE, TIME DELAY, 4A, 125V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes
FUSE GLASS 4A 125VAC/VDC 2AG
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2471-ND | 70184192 | 26K8195 | 0229004.HXP |
| Product Name | Fuses | Fuse;Cylinder;Slow Blow/Time Lag;4A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass | Cartridge Fuse, Time Delay, 4A, 125V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 400 amps | 400 amps | ||
| Fuse Material | Glass |