Littelfuse, Inc. 2AG Slo-Blo® Subminiature Glass Body Fuse 0229003.

Description
The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.
Datasheet
Description
The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Slo-Blo® Subminiature Glass Body Fuse - 0229003. - Littelfuse, Inc.
Rosemont, IL, United States
2AG Slo-Blo® Subminiature Glass Body Fuse
0229003.
2AG Slo-Blo® Subminiature Glass Body Fuse 0229003.
The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.

The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0229003.
Product Name 2AG Slo-Blo® Subminiature Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 6.3 X 32 Cylinder Fuses - 0.032M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers