3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE GLASS 3A 250VAC 125VDC 2AG
LITTELFUSE Panel Accessories 0229003.MXP
CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4674-ND | 0229003.MXP | 42K9463 | |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse | Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 35 amps |