Littelfuse, Inc. Fuses 0229001.HXSP

Description
1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4670-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse - 26K8190 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse
26K8190
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse 26K8190
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0229001.HXSP
FUSE GLASS 1A 250VAC 125VDC 2AG

FUSE GLASS 1A 250VAC 125VDC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4670-ND 26K8190 0229001.HXSP
Product Name Fuses Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VKT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details