Littelfuse, Inc. Fuse, Cartridge, 375Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 0229.375HXSP

Description
FUSE, CARTRIDGE, 375mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:375mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 375mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:375mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 375Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse - 26K8181 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 375Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
26K8181
Fuse, Cartridge, 375Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 26K8181
FUSE, CARTRIDGE, 375mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:375mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, CARTRIDGE, 375mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:375mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8181
Product Name Fuse, Cartridge, 375Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3120W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-3120W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details