Littelfuse, Inc. 2AG Slo-Blo® Subminiature Glass Body Fuse 0229.375

Description
The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.
Datasheet
Description
The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Slo-Blo® Subminiature Glass Body Fuse - 0229.375 - Littelfuse, Inc.
Rosemont, IL, United States
2AG Slo-Blo® Subminiature Glass Body Fuse
0229.375
2AG Slo-Blo® Subminiature Glass Body Fuse 0229.375
The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.

The 2AG Slo-Blo® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. They provide superior protection for inductive loads such as motors, transformers, and solenoids. Use whenever time-delay fuses are indicated. An indicating version whose glass body changes color when the fuse opens is available. Guesswork and time-consuming circuit testing is eliminated. This unique design offers the same quality performance characteristics as the standard 2AG fuse design.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0229.375
Product Name 2AG Slo-Blo® Subminiature Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002620009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Power Fuses Midget 10x38mm Fuses - VA10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details