250mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series RoHS Compliant: Yes
FUSE GLASS 250MA 250VAC 125VDC
Fuse;Cylinder;Slow Blow/Time Lag;0.25A;Sz 2AG;Supplemental;Dim
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2464-ND | 26K8176 | 0229.250HXP | 70184753 |
| Product Name | Fuses | Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow/Time Lag;0.25A;Sz 2AG;Supplemental;Dims 0.177x0.57" |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 35 amps | ||
| Features | Time Lag | Time Lag |