Littelfuse, Inc. Fuses 022503.5MXP

Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11948-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 022503.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
022503.5MXP
Circuit Protection - Fuses 022503.5MXP
FUSE GLASS 3.5A 250VAC 125VDC

FUSE GLASS 3.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse - 42K9446 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse
42K9446
Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse 42K9446
CARTRIDGE FUSE, FAST ACTING, 3.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F11948-ND 022503.5MXP 42K9446
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data