Fuse Subminiature Fast Acting 3.5A 250V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 022503.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-022503.5HXP can be used for catalog matching and distributor lookup.
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE GLASS 3.5A 250VAC 125VDC
CARTRIDGE FUSE, FAST ACTING, 3.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 3.5A 250VAC 125VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-022503.5HXP | F2463-ND | 461-022503.5HXP | 26K8175 | 022503.5HXP |
| Product Name | 3.5A 250V Circuit Protection Fuse | Fuses | FUSE GLASS 3.5A 250VAC 125VDC | Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | |
| Rated Voltage | 125 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |