Littelfuse, Inc. 2AG Fast-Acting Subminiature Glass Body Fuse 0225010.

Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Glass Body Fuse - 0225010. - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Glass Body Fuse
0225010.
2AG Fast-Acting Subminiature Glass Body Fuse 0225010.
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0225010.
Product Name 2AG Fast-Acting Subminiature Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002315101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 125 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers