Littelfuse, Inc. Fuses 0225010.HXUP

Description
10A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
10A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2461-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

10A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse - 93K7474 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse
93K7474
Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse 93K7474
FUSE, CARTRIDGE, 10A, 5 X 15MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:225 Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 5 X 15MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:225 Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 10A, 125V Rohs Compliant Littelfuse - 81AH9455 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 125V Rohs Compliant Littelfuse
81AH9455
Cartridge Fuse, Fast Acting, 10A, 125V Rohs Compliant Littelfuse 81AH9455
CARTRIDGE FUSE, FAST ACTING, 10A, 125V ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACTING, 10A, 125V ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 0225010.HXUP
FUSE GLASS 10A 125VAC 2AG

FUSE GLASS 10A 125VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2461-ND 93K7474 81AH9455 0225010.HXUP
Product Name Fuses Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse Cartridge Fuse, Fast Acting, 10A, 125V Rohs Compliant Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps 500 amps
Unlock Full Specs
to access all available technical data