Win Source Part Number: 1361438-022501.5MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 225
Package: Bulk
Product Status: Active
Package / Case: 2AG, 5mm x 15mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.5 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC
Melting I²t: 0.8
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.0712 Ohms
Electric Fuse, Fast Blow, 1.5A, 250VAC, 250VDC, 35A (IR), Inline/holder, 2AG, ROHS COMPLIANT Product overview: 022501.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-022501.5MXP can be used for catalog matching and distributor lookup.
1.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE GLASS 1.5A 250VAC 125VDC
CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361438-022501.5MXP | 139-022501.5MXP | F4663-ND | 022501.5MXP | 42K9443 |
| Product Name | Circuit Protection - Fuses | 1.5A 35A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse |
| Mounting | Requires Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | |
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |