1.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Fuse;Cylinder;Fast Acting;1.5A;Sz 2AG;Supplemental;Dim
FUSE GLASS 1.5A 250VAC 125VDC
CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Diameter:4.5mm RoHS Compliant: Yes
FUSE GLASS 1.5A 250VAC 125VDC
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2460-ND | 70184666 | 022501.5HXP | 26K8172 | 461-022501.5HXP |
| Product Name | Fuses | Fuse;Cylinder;Fast Acting;1.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse | FUSE GLASS 1.5A 250VAC 125VDC |
| Approvals / Standards | UL; CSA | RoHS | RoHS; UL; CSA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 10000 amps | 35 amps | 10000 amps | ||
| Fuse Material | Glass | Glass; Glass |