Littelfuse, Inc. Fuses 0225007.HXUP

Description
7A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
7A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2458-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

7A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses 0225007.HXUP
FUSE GLASS 7A 125VAC 2AG

FUSE GLASS 7A 125VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse - 79K3487 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse
79K3487
Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse 79K3487
CARTRIDGE FUSE, FAST ACTING, 7A, 125V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 125V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2458-ND 0225007.HXUP 79K3487
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8421CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Telecommunications Fuses - VT2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 280 amps
View Details